GFS Chemicals, Inc. SILVER IODIDE REAGENT

Description
ITEM#:1190 AgI CAS#:7783-96-2 F.W.:234.77 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Heavy metals (as Pb) 0.002% 2. Iron 0.001% 3. Other halogens 0.1% 4. Water soluble salts 0.1% Properties No properties.
Description
ITEM#:1190 AgI CAS#:7783-96-2 F.W.:234.77 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Heavy metals (as Pb) 0.002% 2. Iron 0.001% 3. Other halogens 0.1% 4. Water soluble salts 0.1% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
SILVER IODIDE REAGENT -  - GFS Chemicals, Inc.
Columbus, OH, USA
SILVER IODIDE REAGENT
SILVER IODIDE REAGENT
ITEM#:1190 AgI CAS#:7783-96-2 F.W.:234.77 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Heavy metals (as Pb) 0.002% 2. Iron 0.001% 3. Other halogens 0.1% 4. Water soluble salts 0.1% Properties No properties.

ITEM#:1190
AgI
CAS#:7783-96-2
F.W.:234.77
NFPA#:1-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Heavy metals (as Pb) 0.002%
2. Iron 0.001%
3. Other halogens 0.1%
4. Water soluble salts 0.1%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name SILVER IODIDE REAGENT
Chemical Formula AgI
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238917 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
HM 4001 RTU ANTIMICROBIAL - HM4001 - Gelest, Inc.
Specs
CAS Number 199111-50-7
Flash Point 199 F (93 C)
View Details
Sodium Borax 0.5% Aqueous - s2041 - Poly Scientific
Specs
Chemical Name Sodium Borax 0.5% Aqueous
State of Matter Liquids
View Details
Magnesium Phosphate Dibasic FCC Low HM Powder - 2595 - Jost Chemical USA
Specs
Chemical Name Magnesium Phosphate Dibasic FCC Low HM Powder
Chemical Formula MgHPO4 · 3H2O
CAS Number 7757-86-0
View Details