GFS Chemicals, Inc. QUINOLINE, 95%

Description
ITEM#:2760 C9H7N CAS#:91-22-5 F.W.:129.16 NFPA#:2-1-0 Specific Gravity: 1.093 DOT:6.1/III Descriptions: Specification TEST 1. Assay (GC-FID), 94.0% min 2. Appearance - Clear, yellow liquid Properties No properties.
Description
ITEM#:2760 C9H7N CAS#:91-22-5 F.W.:129.16 NFPA#:2-1-0 Specific Gravity: 1.093 DOT:6.1/III Descriptions: Specification TEST 1. Assay (GC-FID), 94.0% min 2. Appearance - Clear, yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
QUINOLINE, 95% -  - GFS Chemicals, Inc.
Columbus, OH, USA
QUINOLINE, 95%
QUINOLINE, 95%
ITEM#:2760 C9H7N CAS#:91-22-5 F.W.:129.16 NFPA#:2-1-0 Specific Gravity: 1.093 DOT:6.1/III Descriptions: Specification TEST 1. Assay (GC-FID), 94.0% min 2. Appearance - Clear, yellow liquid Properties No properties.

ITEM#:2760
C9H7N
CAS#:91-22-5
F.W.:129.16
NFPA#:2-1-0
Specific Gravity: 1.093
DOT:6.1/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 94.0% min
2. Appearance - Clear, yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name QUINOLINE, 95%
Chemical Name QUINOLINE, 95%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DYTEK® DCH-99 Amine (1,2-Diaminocyclohexane) -  - INVISTA
Specs
Chemical Family All Amines; Hexamethylenediamine
Chemical Name Diaminocyclohexan
Chemical Formula C6H14N2
View Details