GFS Chemicals, Inc. PROPYNE, 99%

Description
ITEM#:3305 CH3C≡CH CAS#:74-99-7 F.W.:40.07 NFPA#: Specific Gravity: 0.630 DOT:2.1 Descriptions: Cylinder deposit. Cylinder pressure 60 psi @ 21 C. Stabilized with BHT & Hydroquinone. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Stabilized with BHT & Hydroquinone - Confirm Properties No properties.
Description
ITEM#:3305 CH3C≡CH CAS#:74-99-7 F.W.:40.07 NFPA#: Specific Gravity: 0.630 DOT:2.1 Descriptions: Cylinder deposit. Cylinder pressure 60 psi @ 21 C. Stabilized with BHT & Hydroquinone. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Stabilized with BHT & Hydroquinone - Confirm Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
PROPYNE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
PROPYNE, 99%
PROPYNE, 99%
ITEM#:3305 CH3C≡CH CAS#:74-99-7 F.W.:40.07 NFPA#: Specific Gravity: 0.630 DOT:2.1 Descriptions: Cylinder deposit. Cylinder pressure 60 psi @ 21 C. Stabilized with BHT & Hydroquinone. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Stabilized with BHT & Hydroquinone - Confirm Properties No properties.

ITEM#:3305
CH3C≡CH
CAS#:74-99-7
F.W.:40.07
NFPA#:
Specific Gravity: 0.630
DOT:2.1
Descriptions: Cylinder deposit. Cylinder pressure 60 psi @ 21 C. Stabilized with BHT & Hydroquinone.
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Stabilized with BHT & Hydroquinone - Confirm
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name PROPYNE, 99%
Chemical Name PROPYNE, 99%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
2-Chloro-3,6-difluorobenzylamine - 3630-7-X0 - SynQuest Laboratories, Inc.
Specs
Chemical Family All Amines
Chemical Name 2-Chloro-3,6-difluorobenzylamine
Chemical Formula C 7 H 6 ClF 2 N
View Details
Methyl Ethyl Cetone (MEK) -  - Technic, Inc.
Specs
Trigger Solvent
Chemical Name Methyl Ethyl Cetone (MEK)
View Details