GFS Chemicals, Inc. PROPARGYLAMINE 99%

Description
ITEM#:3959 HC≡CCH2NH2 CAS#:2450-71-7 F.W.:55.08 NFPA#:3-3-0 Specific Gravity: 0.860 DOT:3/6.1/8/II Descriptions: Refrigeration recommended. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 5.0% max 4. Color - Colorless to amber 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3959 HC≡CCH2NH2 CAS#:2450-71-7 F.W.:55.08 NFPA#:3-3-0 Specific Gravity: 0.860 DOT:3/6.1/8/II Descriptions: Refrigeration recommended. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 5.0% max 4. Color - Colorless to amber 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
PROPARGYLAMINE 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
PROPARGYLAMINE 99%
PROPARGYLAMINE 99%
ITEM#:3959 HC≡CCH2NH2 CAS#:2450-71-7 F.W.:55.08 NFPA#:3-3-0 Specific Gravity: 0.860 DOT:3/6.1/8/II Descriptions: Refrigeration recommended. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 5.0% max 4. Color - Colorless to amber 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3959
HC≡CCH2NH2
CAS#:2450-71-7
F.W.:55.08
NFPA#:3-3-0
Specific Gravity: 0.860
DOT:3/6.1/8/II
Descriptions: Refrigeration recommended.
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 5.0% max
4. Color - Colorless to amber
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name PROPARGYLAMINE 99%
Chemical Name PROPARGYLAMINE 99%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
 - N,N-DiBOC-Diethylenetriamine - High Force Research Limited
High Force Research Limited
Specs
Chemical Family All Amines
Chemical Name N,N-DiBOC-Diethylenetriamine
Chemical Formula C14H29N3O4
View Details
TruVis™ Esters -  - Teknor Apex Company
Teknor Apex Company
Specs
Chemical Family All Esters
View Details