GFS Chemicals, Inc. POTASSIUM PERMANGANATE, SOLUTION 1.0 N

Description
ITEM#:1861 KMnO4 CAS#:7722-64-7 F.W.:158.04 NFPA#:2-0-1 Specific Gravity: 1.020 DOT:NR Descriptions: 0.2 mol/L Specification TEST 1. Concentration 1.000 +/- 0.001 N Properties No properties.
Description
ITEM#:1861 KMnO4 CAS#:7722-64-7 F.W.:158.04 NFPA#:2-0-1 Specific Gravity: 1.020 DOT:NR Descriptions: 0.2 mol/L Specification TEST 1. Concentration 1.000 +/- 0.001 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
POTASSIUM PERMANGANATE, SOLUTION 1.0 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
POTASSIUM PERMANGANATE, SOLUTION 1.0 N
POTASSIUM PERMANGANATE, SOLUTION 1.0 N
ITEM#:1861 KMnO4 CAS#:7722-64-7 F.W.:158.04 NFPA#:2-0-1 Specific Gravity: 1.020 DOT:NR Descriptions: 0.2 mol/L Specification TEST 1. Concentration 1.000 +/- 0.001 N Properties No properties.

ITEM#:1861
KMnO4
CAS#:7722-64-7
F.W.:158.04
NFPA#:2-0-1
Specific Gravity: 1.020
DOT:NR
Descriptions: 0.2 mol/L
Specification
TEST
1. Concentration 1.000 +/- 0.001 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name POTASSIUM PERMANGANATE, SOLUTION 1.0 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details
Descalers - 2428343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
pH Buffer 7.00 - 238318 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Green Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details