ITEM#:1927
KIO3
CAS#:7758-05-6
F.W.:214.02
NFPA#:
Specific Gravity: 0.000
DOT:5.1/II
Descriptions:
Specification
TEST
1. Assay 99.5% min.
2. pH (1M in water @ 20 deg. C) 5.0-8.0
3. Loss in drying @ 105 deg. C 0.05%
4. Insoluble matter 0.005%
5. Bromide, Bromate, Chloride and Chlorate 0.02%
6. Total Nitrogen (N) 0.005%
7. Sulfate (SO4) 0.001%
8. Iodide (I) 0.002%
9. Absorbance cut off @ 276nm / (0.1M in H2O)
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | POTASSIUM IODATE BIO-REFINED |
| Function | Reagent |