GFS Chemicals, Inc. POTASSIUM HYDROXIDE SOLUTION 2 N

Description
ITEM#:2188 KOH CAS#:1310-58-3 F.W.:56.11 NFPA#:3-0-1 Specific Gravity: 1.080 DOT:8/II Descriptions: 2 mol/L Specification TEST 1. Concentration 2.00 +/- 0.01 N Properties No properties.
Description
ITEM#:2188 KOH CAS#:1310-58-3 F.W.:56.11 NFPA#:3-0-1 Specific Gravity: 1.080 DOT:8/II Descriptions: 2 mol/L Specification TEST 1. Concentration 2.00 +/- 0.01 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
POTASSIUM HYDROXIDE SOLUTION 2 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
POTASSIUM HYDROXIDE SOLUTION 2 N
POTASSIUM HYDROXIDE SOLUTION 2 N
ITEM#:2188 KOH CAS#:1310-58-3 F.W.:56.11 NFPA#:3-0-1 Specific Gravity: 1.080 DOT:8/II Descriptions: 2 mol/L Specification TEST 1. Concentration 2.00 +/- 0.01 N Properties No properties.

ITEM#:2188
KOH
CAS#:1310-58-3
F.W.:56.11
NFPA#:3-0-1
Specific Gravity: 1.080
DOT:8/II
Descriptions: 2 mol/L
Specification
TEST
1. Concentration 2.00 +/- 0.01 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name POTASSIUM HYDROXIDE SOLUTION 2 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details
pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Fine Silica Resin Additive - Resifa™ Solesphere™ - AGC Chemicals Americas, Inc.
Specs
Function Catalyst; Conditioner / Texture Modifier; Deflocculants / Dispersing Agents; Finish Additive
Applications Coatings or Paint; Cosmetics / Personal Care; Fibers Textiles; Plastics / Composites
Form & Features Powders
View Details