GFS Chemicals, Inc. PHENYLACETYLENE, 95%

Description
ITEM#:4490 C6H5C≡CH CAS#:536-74-3 F.W.:102.14 NFPA#: Specific Gravity: 0.928 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 94.0% min 2. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:4490 C6H5C≡CH CAS#:536-74-3 F.W.:102.14 NFPA#: Specific Gravity: 0.928 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 94.0% min 2. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
PHENYLACETYLENE, 95% -  - GFS Chemicals, Inc.
Columbus, OH, USA
PHENYLACETYLENE, 95%
PHENYLACETYLENE, 95%
ITEM#:4490 C6H5C≡CH CAS#:536-74-3 F.W.:102.14 NFPA#: Specific Gravity: 0.928 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 94.0% min 2. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:4490
C6H5C≡CH
CAS#:536-74-3
F.W.:102.14
NFPA#:
Specific Gravity: 0.928
DOT:3/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 94.0% min
2. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name PHENYLACETYLENE, 95%
Chemical Family All Alcohols; Phenyl Alcohol
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Sodium Periodate 0.35M - S2477 - Poly Scientific
Specs
Chemical Name Sodium Periodate 0.35M
View Details
Specs
Chemical Family All Acid Amides; Aniline
Chemical Name 4-Nitroaniline (P-Nitroaniline)
Chemical Formula C6H6N2O2
View Details