GFS Chemicals, Inc. PHENYL ETHER, 99%

Description
ITEM#:2754 (C6H5)2O CAS#:101-84-8 F.W.:170.21 NFPA#: Specific Gravity: 1.073 DOT:9/III Descriptions: Diphenyl ether Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:2754 (C6H5)2O CAS#:101-84-8 F.W.:170.21 NFPA#: Specific Gravity: 1.073 DOT:9/III Descriptions: Diphenyl ether Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
PHENYL ETHER, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
PHENYL ETHER, 99%
PHENYL ETHER, 99%
ITEM#:2754 (C6H5)2O CAS#:101-84-8 F.W.:170.21 NFPA#: Specific Gravity: 1.073 DOT:9/III Descriptions: Diphenyl ether Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:2754
(C6H5)2O
CAS#:101-84-8
F.W.:170.21
NFPA#:
Specific Gravity: 1.073
DOT:9/III
Descriptions: Diphenyl ether
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name PHENYL ETHER, 99%
Chemical Family All Ethers; All Alcohols; Phenyl Alcohol
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
 - N-BOC-(3,5-Difluoro)-L-Phenylalanine - High Force Research Limited
High Force Research Limited
Specs
Chemical Family All Diazo Compounds; Phenylamine
Chemical Name N-BOC-(3,5-Difluoro)-L-Phenylalanine
Chemical Formula C14H17F2NO4
View Details
TruVis™ Esters -  - Teknor Apex Company
Teknor Apex Company
Specs
Chemical Family All Esters
View Details