GFS Chemicals, Inc. PHENOLPHTHALEIN SOLUTION, 0.08%

Description
ITEM#:2094 C20H14O4 CAS#:77-09-8 F.W.:318.33 NFPA#:0-3-0 Specific Gravity: 0.920 DOT:3/II Descriptions: In 50% Alcohol Specification TEST 1. Clarity of solution Pass Test 2. Visual transition interval Colorless to red 3. pH indicator range 8.0-10 Properties No properties.
Description
ITEM#:2094 C20H14O4 CAS#:77-09-8 F.W.:318.33 NFPA#:0-3-0 Specific Gravity: 0.920 DOT:3/II Descriptions: In 50% Alcohol Specification TEST 1. Clarity of solution Pass Test 2. Visual transition interval Colorless to red 3. pH indicator range 8.0-10 Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
PHENOLPHTHALEIN SOLUTION, 0.08% -  - GFS Chemicals, Inc.
Columbus, OH, USA
PHENOLPHTHALEIN SOLUTION, 0.08%
PHENOLPHTHALEIN SOLUTION, 0.08%
ITEM#:2094 C20H14O4 CAS#:77-09-8 F.W.:318.33 NFPA#:0-3-0 Specific Gravity: 0.920 DOT:3/II Descriptions: In 50% Alcohol Specification TEST 1. Clarity of solution Pass Test 2. Visual transition interval Colorless to red 3. pH indicator range 8.0-10 Properties No properties.

ITEM#:2094
C20H14O4
CAS#:77-09-8
F.W.:318.33
NFPA#:0-3-0
Specific Gravity: 0.920
DOT:3/II
Descriptions: In 50% Alcohol
Specification
TEST
1. Clarity of solution Pass Test
2. Visual transition interval Colorless to red
3. pH indicator range 8.0-10
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name PHENOLPHTHALEIN SOLUTION, 0.08%
Function Reagent
Unlock Full Specs
to access all available technical data

Similar Products

Polyaphaolefin (PAO) Base Stock - SpectraSyn Plus™ 4 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Stain Preventor Gel -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
pH Buffer 1.09 - 238271 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details