GFS Chemicals, Inc. p-XYLENE, 99%

Description
ITEM#:5477 C6H4(CH3)2 CAS#:106-42-3 F.W.:106.17 NFPA#:2-3-0 Specific Gravity: 0.861 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min Properties No properties.
Description
ITEM#:5477 C6H4(CH3)2 CAS#:106-42-3 F.W.:106.17 NFPA#:2-3-0 Specific Gravity: 0.861 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
p-XYLENE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
p-XYLENE, 99%
p-XYLENE, 99%
ITEM#:5477 C6H4(CH3)2 CAS#:106-42-3 F.W.:106.17 NFPA#:2-3-0 Specific Gravity: 0.861 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min Properties No properties.

ITEM#:5477
C6H4(CH3)2
CAS#:106-42-3
F.W.:106.17
NFPA#:2-3-0
Specific Gravity: 0.861
DOT:3/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 98.5% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name p-XYLENE, 99%
Trigger Solvent
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
Dimethylsulfoxyde (DMSO) -  - Technic, Inc.
Specs
Trigger Solvent
Chemical Name Dimethylsulfoxyde (DMSO)
View Details
Isoparaffins - Odorless Mineral Spirits - 724660 - Phillips 66 Specialty Solvents
Specs
Trigger Solvent
Chemical Name Naphtha, Petroleum, Heavy Alkylate
CAS Number 64741-65-7
View Details