GFS Chemicals, Inc. o-PHTHALDIALDEHYDE 98%

Description
ITEM#:5298 C8H6O2 CAS#:643-79-8 F.W.:134.13 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Appearance - Yellow crystal/solid Properties No properties.
Description
ITEM#:5298 C8H6O2 CAS#:643-79-8 F.W.:134.13 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Appearance - Yellow crystal/solid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
o-PHTHALDIALDEHYDE 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
o-PHTHALDIALDEHYDE 98%
o-PHTHALDIALDEHYDE 98%
ITEM#:5298 C8H6O2 CAS#:643-79-8 F.W.:134.13 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Appearance - Yellow crystal/solid Properties No properties.

ITEM#:5298
C8H6O2
CAS#:643-79-8
F.W.:134.13
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Appearance - Yellow crystal/solid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name o-PHTHALDIALDEHYDE 98%
Chemical Name o-PHTHALDIALDEHYDE 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Anhydrotetracycline Hydrochloride - A656050 - Toronto Research Chemicals, Inc.
Toronto Research Chemicals, Inc.
Specs
Chemical Name Anhydrotetracycline Hydrochloride
Chemical Formula C22H23ClN2O7
CAS Number 13803-65-1
View Details