ITEM#:1174
NiO
CAS#:1313-99-1
F.W.:74.71
NFPA#:2-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions: Nickel (II) oxide.
Specification
TEST
1. Assay 98.0% min.
2. Chloride 0.005%
3. Nitrogen compounds 0.005%
4. Sulfate 0.01%
5. Cobalt 0.2%
6. Copper 0.02%
7. Iron 0.02%
8. Zinc 0.02%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Inorganic Chemicals and Compounds |
| Product Name | NICKEL OXIDE REAGENT |
| Chemical Formula | NiO |