ITEM#:967
C4H9ON
CAS#:110-91-8
F.W.:87.12
NFPA#:2-3-1
Specific Gravity: 1.007
DOT:8/3/I
Descriptions:
Specification
TEST
1. Assay (GC-FID), 99.0% min
2. Color (APHA) 15
3. Boiling range 126.0-130.0 C
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | MORPHOLINE REAGENT (ACS) |
| Chemical Name | MORPHOLINE REAGENT (ACS) |