GFS Chemicals, Inc. MOLYBDENUM SULFIDE, 98%

Description
ITEM#:1468 MoS2 CAS#:1317-33-5 F.W.:160.06 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Typical median particle size is about 30 microns. Specification TEST 1. Assay 98% Properties No properties.
Description
ITEM#:1468 MoS2 CAS#:1317-33-5 F.W.:160.06 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Typical median particle size is about 30 microns. Specification TEST 1. Assay 98% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
MOLYBDENUM SULFIDE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
MOLYBDENUM SULFIDE, 98%
MOLYBDENUM SULFIDE, 98%
ITEM#:1468 MoS2 CAS#:1317-33-5 F.W.:160.06 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Typical median particle size is about 30 microns. Specification TEST 1. Assay 98% Properties No properties.

ITEM#:1468
MoS2
CAS#:1317-33-5
F.W.:160.06
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions: Typical median particle size is about 30 microns.
Specification
TEST
1. Assay 98%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name MOLYBDENUM SULFIDE, 98%
Chemical Formula MoS2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4/7/10 - 238922 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
H202 30% XSLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details