GFS Chemicals, Inc. MOLYBDENUM 99.99%

Description
ITEM#:A5085 Mo CAS#:7439-98-7 F.W.:95.94 NFPA#:1-2-1 Specific Gravity: 0.000 DOT:4.1/III Descriptions: Powder Specification TEST Properties No properties.
Description
ITEM#:A5085 Mo CAS#:7439-98-7 F.W.:95.94 NFPA#:1-2-1 Specific Gravity: 0.000 DOT:4.1/III Descriptions: Powder Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
MOLYBDENUM 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
MOLYBDENUM 99.99%
MOLYBDENUM 99.99%
ITEM#:A5085 Mo CAS#:7439-98-7 F.W.:95.94 NFPA#:1-2-1 Specific Gravity: 0.000 DOT:4.1/III Descriptions: Powder Specification TEST Properties No properties.

ITEM#:A5085
Mo
CAS#:7439-98-7
F.W.:95.94
NFPA#:1-2-1
Specific Gravity: 0.000
DOT:4.1/III
Descriptions: Powder
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name MOLYBDENUM 99.99%
Chemical Formula Mo
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4/7/10 - 238922 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
2-[METHOXYPOLY(ETHYLENOXY)6-9PROPYL]DIMETHYLCHLOROSILANE, tech - SIM6492.57 - Gelest, Inc.
Specs
Chemical Formula CH 3 O(CH 2 CH 2 O) 6 - 9 (CH 2 ) 3 (CH 3 ) 2 ClSi
View Details
Sodium Chloride 5% Aqueous - s2330 - Poly Scientific
Specs
Salts All Inorganic Salts; Sodium Chloride
Chemical Name Sodium Chloride 5% Aqueous
State of Matter Liquids
View Details
Magnesium Sulfate Dried USP Granular (Not Intended for Parenteral Use) - 2591 - Jost Chemical USA
Specs
Chemical Name Magnesium Sulfate Dried USP Granular (Not Intended for Parenteral Use)
Chemical Formula MgSO4 · x H2O
CAS Number 7487-88-9
View Details