GFS Chemicals, Inc. METHYL 5-HEXYNOATE, 95%

Description
ITEM#:3215 HC≡C(CH2)3COOCH3 CAS#:77758-51-1 F.W.:126.16 NFPA#: Specific Gravity: 0.967 DOT:NR Descriptions: Not on the TSCA inventory Specification TEST 1. Assay (GC-FID), 94% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3215 HC≡C(CH2)3COOCH3 CAS#:77758-51-1 F.W.:126.16 NFPA#: Specific Gravity: 0.967 DOT:NR Descriptions: Not on the TSCA inventory Specification TEST 1. Assay (GC-FID), 94% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
METHYL 5-HEXYNOATE, 95% -  - GFS Chemicals, Inc.
Columbus, OH, USA
METHYL 5-HEXYNOATE, 95%
METHYL 5-HEXYNOATE, 95%
ITEM#:3215 HC≡C(CH2)3COOCH3 CAS#:77758-51-1 F.W.:126.16 NFPA#: Specific Gravity: 0.967 DOT:NR Descriptions: Not on the TSCA inventory Specification TEST 1. Assay (GC-FID), 94% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3215
HC≡C(CH2)3COOCH3
CAS#:77758-51-1
F.W.:126.16
NFPA#:
Specific Gravity: 0.967
DOT:NR
Descriptions: Not on the TSCA inventory
Specification
TEST
1. Assay (GC-FID), 94% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name METHYL 5-HEXYNOATE, 95%
Chemical Name METHYL 5-HEXYNOATE, 95%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TruVis™ Esters -  - Teknor Apex Company
Teknor Apex Company
Specs
Chemical Family All Esters
View Details
Cyclopentanone -  - Technic, Inc.
Technic, Inc.
Specs
Trigger Solvent
Chemical Name Cyclopentanone
View Details