GFS Chemicals, Inc. METHYL 2-OCTYNOATE 98%

Description
ITEM#:3918 CH3(CH2)4C≡CCOOCH3 CAS#:111-12-6 F.W.:154.21 NFPA#: Specific Gravity: DOT: Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3918 CH3(CH2)4C≡CCOOCH3 CAS#:111-12-6 F.W.:154.21 NFPA#: Specific Gravity: DOT: Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
METHYL 2-OCTYNOATE 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
METHYL 2-OCTYNOATE 98%
METHYL 2-OCTYNOATE 98%
ITEM#:3918 CH3(CH2)4C≡CCOOCH3 CAS#:111-12-6 F.W.:154.21 NFPA#: Specific Gravity: DOT: Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3918
CH3(CH2)4C≡CCOOCH3
CAS#:111-12-6
F.W.:154.21
NFPA#:
Specific Gravity:
DOT:
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name METHYL 2-OCTYNOATE 98%
Chemical Name METHYL 2-OCTYNOATE 98%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
A.G. Scientific, Inc.
Specs
Trigger Salt
Chemical Formula C12H6N4O6S. 2Na
CAS Number 118876-58-7 (for non salt form)
View Details
 - 3,5-dimethoxy-4-hydroxy benzoic acid - High Force Research Limited
High Force Research Limited
Specs
Trigger Acid
Chemical Name 3,5-dimethoxy-4-hydroxy benzoic acid
Chemical Formula C10H12O2
View Details