ITEM#:5274
MgC12H22O14•XH2O
CAS#:3632-91-5
F.W.:414.60 + XH2O
NFPA#:
Specific Gravity:
DOT:NR
Descriptions: Granular. Degree of hydration 1-3.
Specification
TEST
1. Assay (after drying) 98.0-102.0%
2. Chloride 0.05%
3. Heavy Metals (as Pb) 20 ppm
4. pH (5% solution) 6.0-7.8
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | MAGNESIUM GLUCONATE HYDRATE |
| Function | Reagent |