GFS Chemicals, Inc. LEAD, 99.99%

Description
ITEM#:691 Pb CAS#:7439-92-1 F.W.:207.19 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% 2. Bismuth 0.002% 3. Silver 0.5 ppm Properties No properties.
Description
ITEM#:691 Pb CAS#:7439-92-1 F.W.:207.19 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% 2. Bismuth 0.002% 3. Silver 0.5 ppm Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LEAD, 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LEAD, 99.99%
LEAD, 99.99%
ITEM#:691 Pb CAS#:7439-92-1 F.W.:207.19 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% 2. Bismuth 0.002% 3. Silver 0.5 ppm Properties No properties.

ITEM#:691
Pb
CAS#:7439-92-1
F.W.:207.19
NFPA#:3-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.99%
2. Bismuth 0.002%
3. Silver 0.5 ppm
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name LEAD, 99.99%
Function Reagent
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 8 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Red Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
pH Buffer 8.00 - 238277 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details