ITEM#:929
H2NNH2•H2SO4
CAS#:10034-93-2
F.W.:130.12
NFPA#:3-1-2
Specific Gravity: 0.000
DOT:8/III
Descriptions:
Specification
TEST
1. Assay 99.0% min.
2. Insoluble 0.005%
3. Residue after ignition 0.05%
4. Chloride 0.005%
5. Heavy Metals (Pb) 0.002%
6. Iron 0.001%
Properties
No properties.
GFS Chemicals, Inc. | |
---|---|
Product Category | Chemical Additives and Agents |
Product Name | HYDRAZINE SULFATE REAGENT (ACS) |
Function | Reagent |