ITEM#:1231
C6H14
CAS#:110-54-3
F.W.:86.18
NFPA#:1-3-0
Specific Gravity: 0.687
DOT:3/II
Descriptions: Suitable for pesticide analysis, gas chromatography, liquid chromatography and ultraviolet spectrophotometry.
Specification
TEST
1. n-Hexane 95.0% min.
2. Chlorinated hydrocarbon residue 10 pg/ml
3. Residue after evaporation 0.0003%
4. Water 0.01%
Properties
No properties.
GFS Chemicals, Inc. | |
---|---|
Product Category | Organic Chemicals |
Product Name | HEXANE, DISTILLED IN GLASS |
Trigger | Solvent |
Chemical Family | All Alkanes; Hexane |
Chemical Name | HEXANE, DISTILLED IN GLASS |