GFS Chemicals, Inc. HEXAMETHYLDISILOXANE, 98%

Description
ITEM#:3182 [(CH3)3Si]2O CAS#:107-46-0 F.W.:162.38 NFPA#: Specific Gravity: 0.764 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless 4. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3182 [(CH3)3Si]2O CAS#:107-46-0 F.W.:162.38 NFPA#: Specific Gravity: 0.764 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless 4. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
HEXAMETHYLDISILOXANE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
HEXAMETHYLDISILOXANE, 98%
HEXAMETHYLDISILOXANE, 98%
ITEM#:3182 [(CH3)3Si]2O CAS#:107-46-0 F.W.:162.38 NFPA#: Specific Gravity: 0.764 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless 4. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3182
[(CH3)3Si]2O
CAS#:107-46-0
F.W.:162.38
NFPA#:
Specific Gravity: 0.764
DOT:3/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Color - Colorless
4. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name HEXAMETHYLDISILOXANE, 98%
Chemical Name HEXAMETHYLDISILOXANE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details