GFS Chemicals, Inc. HAFNIUM 10,000 ppm ICP STANDARD SOLUTION

Description
ITEM#:1745 CAS#: F.W.: NFPA#: Specific Gravity: 1.020 DOT:8/III Descriptions: Specification TEST 1. Concentration 10,000 +/- 100 ug/ml 2. Matrix: 5% Hydrochloric acid 3. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
HAFNIUM 10,000 ppm ICP STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
HAFNIUM 10,000 ppm ICP STANDARD SOLUTION
HAFNIUM 10,000 ppm ICP STANDARD SOLUTION
ITEM#:1745 CAS#: F.W.: NFPA#: Specific Gravity: 1.020 DOT:8/III Descriptions: Specification TEST 1. Concentration 10,000 +/- 100 ug/ml 2. Matrix: 5% Hydrochloric acid 3. NIST Traceable Properties No properties.

ITEM#:1745
CAS#:
F.W.:
NFPA#:
Specific Gravity: 1.020
DOT:8/III
Descriptions:
Specification
TEST
1. Concentration 10,000 +/- 100 ug/ml
2. Matrix: 5% Hydrochloric acid
3. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name HAFNIUM 10,000 ppm ICP STANDARD SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

IntraCu® Additives* - IntraCu® Additives* - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Applications Fine line RDL (< 2 μm), Cu-to-Cu direct bonding, 2-in-1 bright Cu (Cu pillar and RDL), 2-in-1 with KV-less requirement,
View Details
2 suppliers
EC-X100 ELUENT CONCENTRATE - 79335 - Hamilton Company
Specs
Function Buffer / Buffering Agent; Extractant / Ion Exchange Resin
Applications HPLC
Form & Features Liquids
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 4 - ExxonMobil Chemical Company – Synthetic Base Stocks
ExxonMobil Chemical Company – Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details