GFS Chemicals, Inc. GALLIUM 99.9999%

Description
ITEM#:A3252 Ga CAS#:7440-55-3 F.W.:69.72 NFPA#: Specific Gravity: 0.000 DOT:8/III Descriptions: Specification TEST Properties No properties.
Description
ITEM#:A3252 Ga CAS#:7440-55-3 F.W.:69.72 NFPA#: Specific Gravity: 0.000 DOT:8/III Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
GALLIUM 99.9999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
GALLIUM 99.9999%
GALLIUM 99.9999%
ITEM#:A3252 Ga CAS#:7440-55-3 F.W.:69.72 NFPA#: Specific Gravity: 0.000 DOT:8/III Descriptions: Specification TEST Properties No properties.

ITEM#:A3252
Ga
CAS#:7440-55-3
F.W.:69.72
NFPA#:
Specific Gravity: 0.000
DOT:8/III
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name GALLIUM 99.9999%
Chemical Formula Ga
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238216 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
Specs
Type Solid State
Chemical Name Copper Sulfate
Chemical Formula CuSO4 5H2O
View Details
H202 30% ULSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details