ITEM#:1211
Fe(C2H3O2)2
CAS#:3094-87-9
F.W.:173.94
NFPA#:1-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay 95.0% min.
Properties
No properties.
GFS Chemicals, Inc. | |
---|---|
Product Category | Chemical Additives and Agents |
Product Name | FERROUS ACETATE, ANHYDROUS |
Function | Reagent |