GFS Chemicals, Inc. DIBUTYL PHTHALATE, 99%

Description
ITEM#:5400 C6H4(COO(CH2)3CH3)2 CAS#:84-74-2 F.W.:278.34 NFPA#: Specific Gravity: 1.043 DOT:9/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:5400 C6H4(COO(CH2)3CH3)2 CAS#:84-74-2 F.W.:278.34 NFPA#: Specific Gravity: 1.043 DOT:9/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
DIBUTYL PHTHALATE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
DIBUTYL PHTHALATE, 99%
DIBUTYL PHTHALATE, 99%
ITEM#:5400 C6H4(COO(CH2)3CH3)2 CAS#:84-74-2 F.W.:278.34 NFPA#: Specific Gravity: 1.043 DOT:9/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:5400
C6H4(COO(CH2)3CH3)2
CAS#:84-74-2
F.W.:278.34
NFPA#:
Specific Gravity: 1.043
DOT:9/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name DIBUTYL PHTHALATE, 99%
Chemical Name DIBUTYL PHTHALATE, 99%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
A.G. Scientific, Inc.
Specs
Trigger Salt
Chemical Formula C12H6N4O6S. 2Na
CAS Number 118876-58-7 (for non salt form)
View Details
 - N-Z-1,4-Diaminobutane - High Force Research Limited
High Force Research Limited
Specs
Chemical Family All Alkanes; Butane
Chemical Name N-Z-1,4-Diaminobutane
Chemical Formula C12H18N2O2
View Details