GFS Chemicals, Inc. cis-4-OCTENE 97%

Description
ITEM#:3254 CH3CH2CH2CH=CHCH2CH2CH3 CAS#:7642-15-1 F.W.:112.22 NFPA#: Specific Gravity: 0.721 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay(GC-FID) 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3254 CH3CH2CH2CH=CHCH2CH2CH3 CAS#:7642-15-1 F.W.:112.22 NFPA#: Specific Gravity: 0.721 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay(GC-FID) 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
cis-4-OCTENE 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
cis-4-OCTENE 97%
cis-4-OCTENE 97%
ITEM#:3254 CH3CH2CH2CH=CHCH2CH2CH3 CAS#:7642-15-1 F.W.:112.22 NFPA#: Specific Gravity: 0.721 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay(GC-FID) 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3254
CH3CH2CH2CH=CHCH2CH2CH3
CAS#:7642-15-1
F.W.:112.22
NFPA#:
Specific Gravity: 0.721
DOT:3/II
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay(GC-FID) 96.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name cis-4-OCTENE 97%
Chemical Name cis-4-OCTENE 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2,2'-BIPYRIDINE, 99% REAGENT (ACS) -  - GFS Chemicals, Inc.
Specs
Chemical Name 2,2'-BIPYRIDINE, 99% REAGENT (ACS)
Chemical Formula (C5H4N)2
CAS Number 366-18-7
View Details
Precision Cleaning Solvent - Hubtron PB - Hubbard-Hall Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; Propylene / Propene
Chemical Formula n-propyl bromide
View Details