GFS Chemicals, Inc. cis-3-OCTENE, 97%

Description
ITEM#:3434 CH3(CH2)3CH=CHCH2CH3 CAS#:14850-22-7 F.W.:112.22 NFPA#: Specific Gravity: DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min Properties No properties.
Description
ITEM#:3434 CH3(CH2)3CH=CHCH2CH3 CAS#:14850-22-7 F.W.:112.22 NFPA#: Specific Gravity: DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
cis-3-OCTENE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
cis-3-OCTENE, 97%
cis-3-OCTENE, 97%
ITEM#:3434 CH3(CH2)3CH=CHCH2CH3 CAS#:14850-22-7 F.W.:112.22 NFPA#: Specific Gravity: DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min Properties No properties.

ITEM#:3434
CH3(CH2)3CH=CHCH2CH3
CAS#:14850-22-7
F.W.:112.22
NFPA#:
Specific Gravity:
DOT:3/II
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name cis-3-OCTENE, 97%
Chemical Name cis-3-OCTENE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
3-(3-Fluorophenyl)prop-2-yn-1-ol - 2901-3-X0 - SynQuest Laboratories, Inc.
Specs
Chemical Name 3-(3-Fluorophenyl)prop-2-yn-1-ol
Chemical Formula C 9 H 7 FO
CAS Number 197239-54-6
View Details
Gamma Butyro Lactone -  - Technic, Inc.
Specs
Trigger Solvent
Chemical Name Gamma Butyro Lactone
View Details