GFS Chemicals, Inc. CATECHOL, 99%

Description
ITEM#:2727 C6H4(OH)2 CAS#:120-80-9 F.W.:110.11 NFPA#:2-1-0 Specific Gravity: 0.000 DOT:6.1/III Descriptions: 1,2-Dihydroxybenzene Specification TEST 1. Assay (GC-FID), 98.5% min Properties No properties.
Description
ITEM#:2727 C6H4(OH)2 CAS#:120-80-9 F.W.:110.11 NFPA#:2-1-0 Specific Gravity: 0.000 DOT:6.1/III Descriptions: 1,2-Dihydroxybenzene Specification TEST 1. Assay (GC-FID), 98.5% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CATECHOL, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CATECHOL, 99%
CATECHOL, 99%
ITEM#:2727 C6H4(OH)2 CAS#:120-80-9 F.W.:110.11 NFPA#:2-1-0 Specific Gravity: 0.000 DOT:6.1/III Descriptions: 1,2-Dihydroxybenzene Specification TEST 1. Assay (GC-FID), 98.5% min Properties No properties.

ITEM#:2727
C6H4(OH)2
CAS#:120-80-9
F.W.:110.11
NFPA#:2-1-0
Specific Gravity: 0.000
DOT:6.1/III
Descriptions: 1,2-Dihydroxybenzene
Specification
TEST
1. Assay (GC-FID), 98.5% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name CATECHOL, 99%
Chemical Name CATECHOL, 99%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TruVis™ Esters -  - Teknor Apex Company
Teknor Apex Company
Specs
Chemical Family All Esters
View Details
N-Methylpyrrolidone (NMP) -  - Technic, Inc.
Specs
Trigger Solvent
Chemical Name N-Methylpyrrolidone (NMP)
View Details