GFS Chemicals, Inc. BROMOETHANE, 98%

Description
ITEM#:919 CH3CH2Br CAS#:74-96-4 F.W.:108.97 NFPA#:2-3-0 Specific Gravity: 1.460 DOT:6.1/II Descriptions: Ethyl bromide Specification TEST 1. Assay (GC-FID), 97.5% min 2. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:919 CH3CH2Br CAS#:74-96-4 F.W.:108.97 NFPA#:2-3-0 Specific Gravity: 1.460 DOT:6.1/II Descriptions: Ethyl bromide Specification TEST 1. Assay (GC-FID), 97.5% min 2. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BROMOETHANE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
BROMOETHANE, 98%
BROMOETHANE, 98%
ITEM#:919 CH3CH2Br CAS#:74-96-4 F.W.:108.97 NFPA#:2-3-0 Specific Gravity: 1.460 DOT:6.1/II Descriptions: Ethyl bromide Specification TEST 1. Assay (GC-FID), 97.5% min 2. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:919
CH3CH2Br
CAS#:74-96-4
F.W.:108.97
NFPA#:2-3-0
Specific Gravity: 1.460
DOT:6.1/II
Descriptions: Ethyl bromide
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name BROMOETHANE, 98%
Chemical Family All Alkanes; Ethane
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TruVis™ Esters -  - Teknor Apex Company
Teknor Apex Company
Specs
Chemical Family All Esters
View Details
Methyl Iso Butyl Ketone (MIBK) -  - Technic, Inc.
Specs
Trigger Solvent
Chemical Name Methyl Iso Butyl Ketone (MIBK)
View Details