GFS Chemicals, Inc. BENZYLAMINE, 98%

Description
ITEM#:5388 C6H5CH2NH3 CAS#:100-46-9 F.W.:107.15 NFPA#: Specific Gravity: DOT:8/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:5388 C6H5CH2NH3 CAS#:100-46-9 F.W.:107.15 NFPA#: Specific Gravity: DOT:8/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BENZYLAMINE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
BENZYLAMINE, 98%
BENZYLAMINE, 98%
ITEM#:5388 C6H5CH2NH3 CAS#:100-46-9 F.W.:107.15 NFPA#: Specific Gravity: DOT:8/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:5388
C6H5CH2NH3
CAS#:100-46-9
F.W.:107.15
NFPA#:
Specific Gravity:
DOT:8/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name BENZYLAMINE, 98%
Chemical Name BENZYLAMINE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
 - 7036f - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Trigger Acid
Chemical Family All Classical Arenes; All Carboxylic Acids
Chemical Name 8-(3,5-dimethylphenyl )-8-Oxooctanoic Acid
View Details
A.G. Scientific, Inc.
Specs
Trigger Salt
Chemical Formula C12H6N4O6S. 2Na
CAS Number 118876-58-7 (for non salt form)
View Details