GFS Chemicals, Inc. BENZOPHENONE, 99%

Description
ITEM#:2567 (C6H5)2CO CAS#:119-61-9 F.W.:182.22 NFPA#:2-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Color - White to off-white 4. Form - Powder, flake, or crystal Properties No properties.
Description
ITEM#:2567 (C6H5)2CO CAS#:119-61-9 F.W.:182.22 NFPA#:2-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Color - White to off-white 4. Form - Powder, flake, or crystal Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BENZOPHENONE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
BENZOPHENONE, 99%
BENZOPHENONE, 99%
ITEM#:2567 (C6H5)2CO CAS#:119-61-9 F.W.:182.22 NFPA#:2-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Color - White to off-white 4. Form - Powder, flake, or crystal Properties No properties.

ITEM#:2567
(C6H5)2CO
CAS#:119-61-9
F.W.:182.22
NFPA#:2-0-0
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Color - White to off-white
4. Form - Powder, flake, or crystal
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name BENZOPHENONE, 99%
Chemical Name BENZOPHENONE, 99%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
Specs
Trigger Acid
Chemical Formula C20H28O4
CAS Number CAS [3650-09-7]
View Details
 - N-Trityl-1,4-Diaminobutane - High Force Research Limited
High Force Research Limited
Specs
Chemical Family All Alkanes; Butane
Chemical Name N-Trityl-1,4-Diaminobutane
Chemical Formula C23H26N2
View Details