ITEM#:849
C5H11O2CCH3
CAS#:628-63-7
F.W.:130.19
NFPA#:2-3-1
Specific Gravity: 0.876
DOT:3/III
Descriptions: Mixture of ester isomers
Specification
TEST
1. Identity Pass test
2. Appearance Pass test
3. Color(APHA) 15 max.
4. Odor Pass test
5. Water 0.2%
6. Specific gravity(20C) 0.871-0.879 g/ml
7. Nonvolatile matter 0.005%
8. Acidity 0.005 meq/g
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | AMYL ACETATE |
| Chemical Name | AMYL ACETATE |