ITEM#:599
HCOONH4
CAS#:540-69-2
F.W.:63.06
NFPA#:2-1-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay 98.5% min.
2. Insoluble 0.005%
3. Residue after ignition 0.01%
4. Sulfate 0.002%
5. Chloride 0.001%
6. Iron 0.0002%
7. Heavy metals(Pb) 0.0005%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | AMMONIUM FORMATE REAGENT |
| Trigger | Acid |