ITEM#:837
NH4HCO3
CAS#:1066-33-7
F.W.:79.06
NFPA#:1-0-1
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay 99%
2. Insoluble 0.005%
3. Residue on ignition 0.005%
4. Chloride 0.0005%
5. Sulfate 0.001%
6. Heavy Metals 0.0005%
7. Iron 0.0005%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | AMMONIUM BICARBONATE REAGENT |
| Function | Reagent |