GFS Chemicals, Inc. ACETOPHENONE, 98%

Description
ITEM#:1069 C6H5COCH3 CAS#:98-86-2 F.W.:120.15 NFPA#:1-2-1 Specific Gravity: 1.028 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:1069 C6H5COCH3 CAS#:98-86-2 F.W.:120.15 NFPA#:1-2-1 Specific Gravity: 1.028 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
ACETOPHENONE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
ACETOPHENONE, 98%
ACETOPHENONE, 98%
ITEM#:1069 C6H5COCH3 CAS#:98-86-2 F.W.:120.15 NFPA#:1-2-1 Specific Gravity: 1.028 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:1069
C6H5COCH3
CAS#:98-86-2
F.W.:120.15
NFPA#:1-2-1
Specific Gravity: 1.028
DOT:3/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name ACETOPHENONE, 98%
Chemical Name ACETOPHENONE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
 - N-Trityl-1,5-Diaminopentane - High Force Research Limited
High Force Research Limited
Specs
Chemical Name N-Trityl-1,5-Diaminopentane
Chemical Formula C24H28N2
View Details
TruVis™ Esters -  - Teknor Apex Company
Teknor Apex Company
Specs
Chemical Family All Esters
View Details