GFS Chemicals, Inc. 1,4-bis-(TRIMETHYLSILYLETHYNYL)BENZENE, 98%

Suppliers

Company
Product
Description
Supplier Links
1,4-bis-(TRIMETHYLSILYLETHYNYL)BENZENE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,4-bis-(TRIMETHYLSILYLETHYNYL)BENZENE, 98%
1,4-bis-(TRIMETHYLSILYLETHYNYL)BENZENE, 98%
ITEM#:3013 C6H4[C≡CSi(CH3)3]2 CAS#:17938-13-5 F.W.:270.50 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - White to brown solid Properties No properties.

ITEM#:3013
C6H4[C≡CSi(CH3)3]2
CAS#:17938-13-5
F.W.:270.50
NFPA#:
Specific Gravity:
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - White to brown solid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,4-bis-(TRIMETHYLSILYLETHYNYL)BENZENE, 98%
Chemical Family All Classical Arenes; Benzene
Unlock Full Specs
to access all available technical data

Similar Products

TRIS(VINYLDIMETHYLSILOXY)PHENYLSILANE - SIT8725.4 - Gelest, Inc.
Specs
Chemical Formula C 1 8 H 3 2 O 3 Si 4
CAS Number 60111-47-9
Boiling Point 234 to 239 F (112 to 115 C)
View Details
AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetrafluoroethyl-2,2,2- trifluoroethyl ether
View Details
 - 001339 - Matrix Scientific
Matrix Scientific
Specs
Chemical Name 2-Amino-5-(trifluoromethyl)-1,3,4-thiadiazole
Chemical Formula C3H2F3N3S
CAS Number 10444-89-0
View Details
3-O-(α-L-Fucopyranosyl)-D-galactose - 10452 - Medical Isotopes, Inc.
Specs
Chemical Formula C 12 H 22 O 10
CAS Number 120375-11-3
View Details