Geyer Electronic e.K. Quartz Crystals 12.89078

Description
27.0 MHz, SMD KX-9AF, fundamental, 16pF, 30/150/50, -40°C to +125°C
Request a Quote Datasheet
Description
27.0 MHz, SMD KX-9AF, fundamental, 16pF, 30/150/50, -40°C to +125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.89078 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.89078
Quartz Crystals 1601-12.89078
27.0 MHz, SMD KX-9AF, fundamental, 16pF, 30/150/50, -40°C to +125°C

27.0 MHz, SMD KX-9AF, fundamental, 16pF, 30/150/50, -40°C to +125°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.89078
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 50-ECS-120-20-1X-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details