Geyer Electronic e.K. Quartz Crystals 12.88481

Description
27.0 MHz, SMD KX-7T, fundamental, 12pF, 20/30/50, -40°C to +85°C
Request a Quote
Description
27.0 MHz, SMD KX-7T, fundamental, 12pF, 20/30/50, -40°C to +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quartz crystal for SMD mounting, operating at 27.0 MHz in fundamental mode with a load capacitance of 12 pF, frequency tolerance of ±20 ppm at +25°C, and temperature tolerance of ±30 ppm over -40°C to +85°C. Maximum series resistance is 50 Ohm, shunt capacitance is 3.0 pF, drive level is 200 mW, and aging is ±2 ppm per year at +25°C. The device is supplied on a reel with a diameter of 178 mm and contains 1000 pieces per reel.

Datasheet Summary
Powered by GS/AI

Quartz crystal for SMD mounting, operating at 27.0 MHz in fundamental mode with a load capacitance of 12 pF, frequency tolerance of ±20 ppm at +25°C, and temperature tolerance of ±30 ppm over -40°C to +85°C. Maximum series resistance is 50 Ohm, shunt capacitance is 3.0 pF, drive level is 200 mW, and aging is ±2 ppm per year at +25°C. The device is supplied on a reel with a diameter of 178 mm and contains 1000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.88481 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.88481
Quartz Crystals 1601-12.88481
27.0 MHz, SMD KX-7T, fundamental, 12pF, 20/30/50, -40°C to +85°C

27.0 MHz, SMD KX-7T, fundamental, 12pF, 20/30/50, -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.88481
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Units - 7293284 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-110.5-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details