Geyer Electronic e.K. Quartz Crystals 12.87163

Description
32.7680 kHz, SMD KX-327RT, 7pF, 20/-0,042/°C²/70K max, 60k typ., -40°C to +85°C
Request a Quote Datasheet
Description
32.7680 kHz, SMD KX-327RT, 7pF, 20/-0,042/°C²/70K max, 60k typ., -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.87163 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.87163
Quartz Crystals 1601-12.87163
32.7680 kHz, SMD KX-327RT, 7pF, 20/-0,042/°C²/70K max, 60k typ., -40°C to +85°C

32.7680 kHz, SMD KX-327RT, 7pF, 20/-0,042/°C²/70K max, 60k typ., -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.87163
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 50-ECS-120-8-30-JGM-TRDKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 8 pF
View Details
Crystal Oscillators - 7960596 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details