Geyer Electronic e.K. Quartz Crystals 12.87112

Description
32.7680 kHz, SMD KX-327S, 12,5pF, 20/-0,042/°C²/50K, -20°C to +70°C, 1 P.U. = 3000 pcs
Request a Quote Datasheet
Description
32.7680 kHz, SMD KX-327S, 12,5pF, 20/-0,042/°C²/50K, -20°C to +70°C, 1 P.U. = 3000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.87112 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.87112
Quartz Crystals 1601-12.87112
32.7680 kHz, SMD KX-327S, 12,5pF, 20/-0,042/°C²/50K, -20°C to +70°C, 1 P.U. = 3000 pcs

32.7680 kHz, SMD KX-327S, 12,5pF, 20/-0,042/°C²/50K, -20°C to +70°C, 1 P.U. = 3000 pcs

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.87112
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - X029-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details