Geyer Electronic e.K. Quartz Crystals 12.86517

Description
24.0 MHz, SMD KX-6, fundamental, 10pF, 30/50/80, -20°C to +70°C
Request a Quote Datasheet
Description
24.0 MHz, SMD KX-6, fundamental, 10pF, 30/50/80, -20°C to +70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.86517 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.86517
Quartz Crystals 1601-12.86517
24.0 MHz, SMD KX-6, fundamental, 10pF, 30/50/80, -20°C to +70°C

24.0 MHz, SMD KX-6, fundamental, 10pF, 30/50/80, -20°C to +70°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.86517
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Through Hole Crystals - ECS-040-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers