Geyer Electronic e.K. Quartz Crystals 12.85521

Description
26.0 MHz, SMD KX-5T, fundamental, 10pF, 10/20/60, -40°C to +85°C
Request a Quote Datasheet
Description
26.0 MHz, SMD KX-5T, fundamental, 10pF, 10/20/60, -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.85521 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.85521
Quartz Crystals 1601-12.85521
26.0 MHz, SMD KX-5T, fundamental, 10pF, 10/20/60, -40°C to +85°C

26.0 MHz, SMD KX-5T, fundamental, 10pF, 10/20/60, -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.85521
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers