Geyer Electronic e.K. Quartz Crystals 12.84803

Description
26.0 MHz, SMD KX-4T, fundamental, 8pF, 10/20/150, -40°C to +85°C
Request a Quote
Description
26.0 MHz, SMD KX-4T, fundamental, 8pF, 10/20/150, -40°C to +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

26.0 MHz fundamental mode quartz crystal in SMD KX-4T package, with a load capacitance of 8 pF, frequency tolerance of ±10 ppm at +25°C, and frequency stability of ±20 ppm over -40°C to +85°C. Maximum series resistance is 150 ohms, drive level is limited to 50 µW, shunt capacitance is no more than 3.0 pF, and aging is a maximum of ±2 ppm in the first year at +25°C. Comes on a 178 mm reel with 1000 pieces per reel.

Datasheet Summary
Powered by GS/AI

26.0 MHz fundamental mode quartz crystal in SMD KX-4T package, with a load capacitance of 8 pF, frequency tolerance of ±10 ppm at +25°C, and frequency stability of ±20 ppm over -40°C to +85°C. Maximum series resistance is 150 ohms, drive level is limited to 50 µW, shunt capacitance is no more than 3.0 pF, and aging is a maximum of ±2 ppm in the first year at +25°C. Comes on a 178 mm reel with 1000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.84803 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.84803
Quartz Crystals 1601-12.84803
26.0 MHz, SMD KX-4T, fundamental, 8pF, 10/20/150, -40°C to +85°C

26.0 MHz, SMD KX-4T, fundamental, 8pF, 10/20/150, -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.84803
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
SMD All Ceramic Crystal Resonator - SMAC-7050H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 6 to 28.22 MHz
View Details