Geyer Electronic e.K. Quartz Crystals 12.8454

Description
7.37280 MHz, HC-49/U3H KX-3HT, 16pF, 30/50/80, -40° to + 85°C
Request a Quote
Description
7.37280 MHz, HC-49/U3H KX-3HT, 16pF, 30/50/80, -40° to + 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quartz crystal oscillator with a fundamental mode frequency of 7.37280 MHz in an HC-49/U3H low-profile package, operating from -40°C to +85°C with a frequency tolerance of ±30 ppm at +25°C and ±50 ppm across the temperature range. It has a load capacitance of 16 pF, a maximum series resistance of 80 Ω, a shunt capacitance of 7 pF, and a drive level maximum of 0.1 mW. Aging is specified at a maximum of ±2 ppm in the first year at +25°C.

Datasheet Summary
Powered by GS/AI

Quartz crystal oscillator with a fundamental mode frequency of 7.37280 MHz in an HC-49/U3H low-profile package, operating from -40°C to +85°C with a frequency tolerance of ±30 ppm at +25°C and ±50 ppm across the temperature range. It has a load capacitance of 16 pF, a maximum series resistance of 80 Ω, a shunt capacitance of 7 pF, and a drive level maximum of 0.1 mW. Aging is specified at a maximum of ±2 ppm in the first year at +25°C.

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.84540 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.84540
Quartz Crystals 1601-12.84540
7.37280 MHz, HC-49/U3H KX-3HT, 16pF, 30/50/80, -40° to + 85°C

7.37280 MHz, HC-49/U3H KX-3HT, 16pF, 30/50/80, -40° to + 85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.84540
Product Name Quartz Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734636 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Through Hole Crystals - ECS-100-18-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
SMD Ceramic to Metal Crystal Resonator - SMCM-2016H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 54 MHz
View Details