Geyer Electronic e.K. Quartz Crystals 12.84127

Description
6.1440 MHz, HC-49/U3H KX-3H, 16pF, 30/50/80, -20°C to +70°C
Request a Quote Datasheet
Description
6.1440 MHz, HC-49/U3H KX-3H, 16pF, 30/50/80, -20°C to +70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.84127 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.84127
Quartz Crystals 1601-12.84127
6.1440 MHz, HC-49/U3H KX-3H, 16pF, 30/50/80, -20°C to +70°C

6.1440 MHz, HC-49/U3H KX-3H, 16pF, 30/50/80, -20°C to +70°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.84127
Product Name Quartz Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 6719359 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers