Geyer Electronic e.K. Quartz Crystals 12.84106

Description
6.0 MHz, HC-49/U3H KX-3H, 16pF, 30/50/80, -20°C to +70°C
Request a Quote
Description
6.0 MHz, HC-49/U3H KX-3H, 16pF, 30/50/80, -20°C to +70°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6.0 MHz quartz crystal in HC-49/U3H low-profile package with a fundamental mode, operating temperature range of -20°C to +70°C, frequency tolerance of ±30 ppm at +25°C, and temperature stability of ±50 ppm over the operating range. Load capacitance is 16 pF, maximum series resistance is 80 Ω, shunt capacitance is 7 pF maximum, drive level is 0.1 mW, and aging is ±5 ppm maximum over the first year at 25°C. Compliant with RoHS 2011/65/EU.

Datasheet Summary
Powered by GS/AI

6.0 MHz quartz crystal in HC-49/U3H low-profile package with a fundamental mode, operating temperature range of -20°C to +70°C, frequency tolerance of ±30 ppm at +25°C, and temperature stability of ±50 ppm over the operating range. Load capacitance is 16 pF, maximum series resistance is 80 Ω, shunt capacitance is 7 pF maximum, drive level is 0.1 mW, and aging is ±5 ppm maximum over the first year at 25°C. Compliant with RoHS 2011/65/EU.

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.84106 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.84106
Quartz Crystals 1601-12.84106
6.0 MHz, HC-49/U3H KX-3H, 16pF, 30/50/80, -20°C to +70°C

6.0 MHz, HC-49/U3H KX-3H, 16pF, 30/50/80, -20°C to +70°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.84106
Product Name Quartz Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF10TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-120-8-33-JGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Programmable Crystal Oscillator - 168-P series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free; Programmable
Frequency 1 to 200 MHz
View Details