Geyer Electronic e.K. Quartz Crystals 12.84105

Description
4.91520 MHz, HC-49/U3H KX-3H, 16pF, 30/50/100, -20°C to +70°C
Request a Quote Datasheet
Description
4.91520 MHz, HC-49/U3H KX-3H, 16pF, 30/50/100, -20°C to +70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.84105 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.84105
Quartz Crystals 1601-12.84105
4.91520 MHz, HC-49/U3H KX-3H, 16pF, 30/50/100, -20°C to +70°C

4.91520 MHz, HC-49/U3H KX-3H, 16pF, 30/50/100, -20°C to +70°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.84105
Product Name Quartz Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1441088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface mount
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-12-33Q-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details