Geyer Electronic e.K. Quartz Crystals 12.61002

Description
32.0 MHz, SMD KX-3T, fundamental 6pF, 10/15/100, -40°C to +85°C
Request a Quote Datasheet
Description
32.0 MHz, SMD KX-3T, fundamental 6pF, 10/15/100, -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Quartz Crystals
1601-12.61002
Quartz Crystals 1601-12.61002
32.0 MHz, SMD KX-3T, fundamental 6pF, 10/15/100, -40°C to +85°C

32.0 MHz, SMD KX-3T, fundamental 6pF, 10/15/100, -40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.61002
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1735664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - XC716TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details